RS Components, Ltd. Multi-Band Antennas 2097296

Description
OMNI,DB,Ph,698/1710 MHz
Request a Quote
Description
OMNI,DB,Ph,698/1710 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2097296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2097296
Multi-Band Antennas 2097296
OMNI,DB,Ph,698/1710 MHz

OMNI,DB,Ph,698/1710 MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2097296
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2753522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 0.0 to 2483.0 MHz
Gain 9 dB
View Details
Multi-Band Antennas - 2720160 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 619.0 to ? MHz
Gain 4.4 dB
View Details
Multi-Band Antennas - 1248863 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Telemetry Antennas - 2608503 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details