TE Connectivity Antennas 1513472-8

Description
Body Features Antenna Weight : 5.12 G  [.201 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 5500 - 6200, 2550 - 2620 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 5.12 G  [.201 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 5500 - 6200, 2550 - 2620 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513472-8 - TE Connectivity
Berwyn, PA, United States
Antennas
1513472-8
Antennas 1513472-8
Body Features Antenna Weight : 5.12 G  [.201 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 5500 - 6200, 2550 - 2620 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 5.12 G  [.201 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .25 M  [.82 FT ]
  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Snap-In
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF1, U.FL, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 5500 - 6200, 2550 - 2620
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-1513472-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-1513472-8-ND
RF Antennas 17-1513472-8-ND
2.44175GHz, 5.5125GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.44175GHz, 5.5125GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
RF Antennas - 1513472-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513472-8
RF Antennas 1513472-8
2.44175GHz, 5.5125GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.44175GHz, 5.5125GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1513472-8 17-1513472-8-ND 1513472-8
Product Name Antennas RF Antennas RF Antennas
Applications Bluetooth, Wi-Fi Modem or Wireless Network; 802.11a/b/g/n, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/n, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2550.0 to 6200.0 MHz 2441.8 to 5512.5 MHz
Gain 3 to 6 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers
Antennas - 1-2367286-7 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details