ArduSimple RF Antennas AS-ANT3B-ANNMB2-L1256-50SMA

Description
u-blox ANN-MB2-00 Tripleband GNS
Request a Quote Datasheet
Description
u-blox ANN-MB2-00 Tripleband GNS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Thief River Falls, MN, United States
u-blox ANN-MB2-00 Tripleband GNS

u-blox ANN-MB2-00 Tripleband GNS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details