ANTMAGMNT OMNI 2.4GHZ 5DBI
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-HG2405MGU-SM-ND | 297458 |
| Product Name | RF Antennas | WiFi Antennas |
| Applications | Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN | Modem or Wireless Network |
| Primary Frequency Range | 2450.0 MHz | 2400.0 to ? MHz |
| Gain | 5 dB | 5 dB |
| VSWR | 1.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)