Fairview Microwave Inc. RF Switches FMWGS6018

Description
WG EM RELAY SWITCH WR-90 12.4 GH
Request a Quote Datasheet
Description
WG EM RELAY SWITCH WR-90 12.4 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMWGS6018-ND - DigiKey
Thief River Falls, MN, United States
WG EM RELAY SWITCH WR-90 12.4 GH

WG EM RELAY SWITCH WR-90 12.4 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMWGS6018-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 8200 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
4 suppliers
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Waveguide Coaxial Switches - NWCSD-112-N - kTB Solutions
Specs
Frequency Range 0.0 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details