Fairview Microwave Inc. RF Switches FMWGS6000

Description
WG EM RELAY SWITCH WR-28 40 GHZ
Request a Quote Datasheet
Description
WG EM RELAY SWITCH WR-28 40 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMWGS6000-ND - DigiKey
Thief River Falls, MN, United States
WG EM RELAY SWITCH WR-28 40 GHZ

WG EM RELAY SWITCH WR-28 40 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMWGS6000-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 3.8 GHz DPDT Switch - SKYA21037 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 28 to 29.5 dB
View Details
3 suppliers
RF Switches - 3157-ZX80-DR230-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details