Skyworks Solutions, Inc. 0.4 to 3.8 GHz DPDT Switch SKYA21037

Description
The SKYA21037 is a state-of-the-art CMOS, silicon-oninsulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKYA21037 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet
Description
The SKYA21037 is a state-of-the-art CMOS, silicon-oninsulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKYA21037 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz DPDT Switch - SKYA21037 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz DPDT Switch
SKYA21037
0.4 to 3.8 GHz DPDT Switch SKYA21037
The SKYA21037 is a state-of-the-art CMOS, silicon-oninsulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKYA21037 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

The SKYA21037 is a state-of-the-art CMOS, silicon-oninsulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation.
Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally.
The SKYA21037 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

Supplier's Site
RF Switches - 863-SKYA21037DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-SKYA21037TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-SKYA21037CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

Buy Now Datasheet
RF Switches - SKYA21037 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21037
RF Switches SKYA21037
RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

RF Switch IC Cellular, GSM DPDT 12-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKYA21037 863-SKYA21037DKR-ND SKYA21037
Product Name 0.4 to 3.8 GHz DPDT Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 12L Surface Mount; 12-UFQFN Exposed Pad
Frequency Range 400 to 3800 MHz 700 to 3800 MHz 700 to 3800 MHz
Isolation 28 to 29.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Si83416BDA-IF Isolated Smart Switch - Si83416BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details
0.5–6.0 GHz SPDT Switch, 50 Ω Terminated - SKY13370-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 500 to 6000 MHz
Isolation 24 to 31 dB
View Details
4 suppliers
0.4 to 2.7 GHz SP8T MIPI Diversity Switch - SKY13561-670LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Type Single Pole Eight Throw; SP8T
View Details
2 suppliers