Fairview Microwave Inc. RF Circulators and Isolators FMWCR1001

Description
WG CIRCULATOR WR-90 8.2-12.4 GHZ
Request a Quote Datasheet
Description
WG CIRCULATOR WR-90 8.2-12.4 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWCR1001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWCR1001-ND
RF Circulators and Isolators 5328-FMWCR1001-ND
WG CIRCULATOR WR-90 8.2-12.4 GHZ

WG CIRCULATOR WR-90 8.2-12.4 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWCR1001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 11 to 18GHz & 12 to 18GHz - UIYBMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details
Drop-In Circulators - NDC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details