Fairview Microwave Inc. Attenuators FMWAT1009-6

Description
WG FIXED ATTN WR-19 40-60 GHZ
Request a Quote Datasheet
Description
WG FIXED ATTN WR-19 40-60 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMWAT1009-6-ND - DigiKey
Thief River Falls, MN, United States
WG FIXED ATTN WR-19 40-60 GHZ

WG FIXED ATTN WR-19 40-60 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMWAT1009-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
RF Attenuators - 2823274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors BNC; BNC
View Details
5 - 834 MHz Variable Cable Slope Equalizer - QPC7331 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0050 to 0.8340 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details