Fairview Microwave Inc. RF Antennas FMWAN770-10

Description
WR-770 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet
Description
WR-770 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN770-10-ND - DigiKey
Thief River Falls, MN, United States
WR-770 WAVEGUIDE STANDARD GAIN H

WR-770 WAVEGUIDE STANDARD GAIN H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN770-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1210.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1408037 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 740.0 to ? MHz
Form Factor / Mounting External
View Details