Fairview Microwave Inc. RF Antennas FMWAN1173

Description
BROADBAND HORN ANTENNA, DUAL POL
Request a Quote Datasheet
Description
BROADBAND HORN ANTENNA, DUAL POL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1173-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND HORN ANTENNA, DUAL POL

BROADBAND HORN ANTENNA, DUAL POL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1173-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 7000.0 to 16500.0 MHz
Gain 9 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-43315FG9-NMs - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers