Fairview Microwave Inc. RF Antennas FMWAN102-20SF

Description
WG ANTENNA WG COAX ADAPT WR-102-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-102-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN102-20SF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-102-

WG ANTENNA WG COAX ADAPT WR-102-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN102-20SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 9000.0 MHz
Gain 20 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers