Fairview Microwave Inc.
RF Switches
FMSW6605
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
5328-FMSW6605-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Chassis Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; Die
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency Range
0.0 to 18000 MHz
View Details
Package Type
Surface Mount; DFN, 6L
Frequency Range
100 to 6000 MHz
Isolation
25 to 34 dB
View Details
3 suppliers
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details