Skyworks Solutions, Inc. 0.1-6.0 GHz DPDT Switch SKY13438-374LF

Description
The SKY13438-374LF is a pHEMT GaAs Double-Pole, Double-Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKY13438-374LF is a pHEMT GaAs Double-Pole, Double-Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-6.0 GHz DPDT Switch - SKY13438-374LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-6.0 GHz DPDT Switch
SKY13438-374LF
0.1-6.0 GHz DPDT Switch SKY13438-374LF
The SKY13438-374LF is a pHEMT GaAs Double-Pole, Double-Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

The SKY13438-374LF is a pHEMT GaAs Double-Pole, Double-Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands.
Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port.
The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF Switches - 863-1652-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1652-2-ND
RF Switches 863-1652-2-ND
RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-QFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-1652-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1652-6-ND
RF Switches 863-1652-6-ND
RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-QFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-1652-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1652-1-ND
RF Switches 863-1652-1-ND
RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-QFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Switches - SKY13438-374LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13438-374LF
RF Switches SKY13438-374LF
RF Switch IC 802.11a/b/g/n DPDT 6 GHz 50Ohm 6-QFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6 GHz 50Ohm 6-QFN (1.5x1.5)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13438-374LF 863-1652-2-ND SKY13438-374LF
Product Name 0.1-6.0 GHz DPDT Switch RF Switches RF Switches
Package Type Surface Mount; DFN, 6L Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 25 to 34 dB 25 dB 25 dB
Type Double Pole Double Throw; DPDT (R) Double Pole Double Throw Double Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 2.7 GHz SP10T MIPI® Antenna Switch Module - SKY13498-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 700 to 2700 MHz
Isolation 20 to 35 dB
View Details
0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
5 suppliers