Qorvo RF Switches CMD236

Description
DC - 20 GHZ SP6T SWITCH DIE
Request a Quote Datasheet
Description
DC - 20 GHZ SP6T SWITCH DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-CMD236-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2312-CMD236-ND
RF Switches 2312-CMD236-ND
DC - 20 GHZ SP6T SWITCH DIE

DC - 20 GHZ SP6T SWITCH DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-CMD236-ND
Product Name RF Switches
Package Type Surface Mount; Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD196C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Switches - 863-1236-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3000 MHz
View Details
2 suppliers
RF - Antenna tuners - BGSA147ML10 - BGSA147ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details