Fairview Microwave Inc. RF Switches FMSW2021

Description
PIN DIODE SWITCH 2.92MM SPDT 40G
Request a Quote Datasheet
Description
PIN DIODE SWITCH 2.92MM SPDT 40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6388-FMSW2021-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
6388-FMSW2021-ND
RF Switches 6388-FMSW2021-ND
PIN DIODE SWITCH 2.92MM SPDT 40G

PIN DIODE SWITCH 2.92MM SPDT 40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6388-FMSW2021-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 2000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSC2341ML10 - BGSC2341ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 3800 MHz
Type SPDT + RF C-tuner
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - AS227-000 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 20 to 2000 MHz
Insertion Loss 0.7000 dB
View Details
Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA - ZT-2SP16T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details