Fairview Microwave Inc. RF Circulators and Isolators FMIR1040

Description
ISOLATOR SMA JACK 4GHZ-8GHZ 30 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 4GHZ-8GHZ 30 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1040-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1040-ND
RF Circulators and Isolators 5328-FMIR1040-ND
ISOLATOR SMA JACK 4GHZ-8GHZ 30 W

ISOLATOR SMA JACK 4GHZ-8GHZ 30 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1040-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Coaxial Isolators - NCI3232X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details