Fairview Microwave Inc. RF Circulators and Isolators FMIR1035

Description
ISOLATOR 2.92MM JACK 22GHZ-33GHZ
Request a Quote Datasheet
Description
ISOLATOR 2.92MM JACK 22GHZ-33GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1035-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1035-ND
RF Circulators and Isolators 5328-FMIR1035-ND
ISOLATOR 2.92MM JACK 22GHZ-33GHZ

ISOLATOR 2.92MM JACK 22GHZ-33GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1035-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details