Fairview Microwave Inc. RF Circulators and Isolators FMIR1033

Description
ISOLATOR 2.92MM JACK 18GHZ-26.5G
Request a Quote Datasheet
Description
ISOLATOR 2.92MM JACK 18GHZ-26.5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1033-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1033-ND
RF Circulators and Isolators 5328-FMIR1033-ND
ISOLATOR 2.92MM JACK 18GHZ-26.5G

ISOLATOR 2.92MM JACK 18GHZ-26.5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1033-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details