Fairview Microwave Inc. RF Circulators and Isolators FMIR1024

Description
ISOLATOR SMA JACK 11GHZ-18GHZ 5
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 11GHZ-18GHZ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1024-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1024-ND
RF Circulators and Isolators 5328-FMIR1024-ND
ISOLATOR SMA JACK 11GHZ-18GHZ 5

ISOLATOR SMA JACK 11GHZ-18GHZ 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1024-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details