Fairview Microwave Inc. RF Circulators and Isolators FMIR1020

Description
ISOLATOR TYPE N JACK 4GHZ-8GHZ 1
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 4GHZ-8GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1020-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1020-ND
RF Circulators and Isolators 5328-FMIR1020-ND
ISOLATOR TYPE N JACK 4GHZ-8GHZ 1

ISOLATOR TYPE N JACK 4GHZ-8GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1020-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 45 to 270MHz - UIYCI6075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details