Fairview Microwave Inc. RF Circulators and Isolators FMIR1017

Description
ISOLATOR SMA JACK 2GHZ-4GHZ 50 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 2GHZ-4GHZ 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1017-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1017-ND
RF Circulators and Isolators 5328-FMIR1017-ND
ISOLATOR SMA JACK 2GHZ-4GHZ 50 W

ISOLATOR SMA JACK 2GHZ-4GHZ 50 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1017-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
Drop-In Isolators - NDI1220D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details