Fairview Microwave Inc. RF Circulators and Isolators FMIR1012

Description
ISOLATOR SMA JACK 18GHZ-26.5GHZ
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 18GHZ-26.5GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1012-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1012-ND
RF Circulators and Isolators 5328-FMIR1012-ND
ISOLATOR SMA JACK 18GHZ-26.5GHZ

ISOLATOR SMA JACK 18GHZ-26.5GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1012-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 1225 to 1875MHz - UIYBDC3538E - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details