Fairview Microwave Inc. RF Circulators and Isolators FMIR1001

Description
ISOLATOR TYPE N JACK 1GHZ-2GHZ 1
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 1GHZ-2GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1001-ND
RF Circulators and Isolators 5328-FMIR1001-ND
ISOLATOR TYPE N JACK 1GHZ-2GHZ 1

ISOLATOR TYPE N JACK 1GHZ-2GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Dual Junction Coaxial type 1 to 2GHz - UIYBCI14272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details