Mini-Circuits RF Power Dividers/Splitters ZFSC-2-1W+

Description
PWR SPLTR CMBD / BNC / ROHS
Request a Quote Datasheet
Description
PWR SPLTR CMBD / BNC / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-2-1W+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-2-1W+-ND
RF Power Dividers/Splitters 3157-ZFSC-2-1W+-ND
PWR SPLTR CMBD / BNC / ROHS

PWR SPLTR CMBD / BNC / ROHS

Buy Now Datasheet
Rf Power Divider Splitter - 851-ZFSC-2-1W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-ZFSC-2-1W+
Rf Power Divider Splitter 851-ZFSC-2-1W+
PWR SPLTR CMBD / BNC / ROHS Product overview: ZFSC-2-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-1W+ can be used for catalog matching and distributor lookup.

PWR SPLTR CMBD / BNC / ROHS Product overview: ZFSC-2-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-1W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - ZFSC-2-1W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ZFSC-2-1W+
RF Power Dividers/Splitters ZFSC-2-1W+
RF Power Divider 1 MHz ~ 750 MHz Isolation (Min) 20dB, 4° Imbalance (Max) BNC In-Line Module

RF Power Divider 1 MHz ~ 750 MHz Isolation (Min) 20dB, 4° Imbalance (Max) BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-2-1W+-ND 851-ZFSC-2-1W+ ZFSC-2-1W+
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor BNC In-Line Module Tray BNC In-Line Module
Insertion Loss 0.80 dB 0.80 dB 0.80 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 to 800MHz – 2 Way Power Divider/Splitter - UIY2PD6645A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; BNC
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
400 MHZ Rf Power Divider Splitter - 851-ZA3CS-400-3W-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 2.00 to 400.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-241-20.2G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 19700.00 to 20700.00 MHz
Insertion Loss 1.20 dB
View Details