Fairview Microwave Inc. RF Circulators and Isolators FMCR1030

Description
CIRCULATOR 2-4 GHZ 100 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 2-4 GHZ 100 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1030-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1030-ND
RF Circulators and Isolators 5328-FMCR1030-ND
CIRCULATOR 2-4 GHZ 100 W SMA

CIRCULATOR 2-4 GHZ 100 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1030-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details