Fairview Microwave Inc. RF Circulators and Isolators FMCR1029

Description
CIRCULATOR 32-36 GHZ 10 W 2.92MM
Request a Quote Datasheet
Description
CIRCULATOR 32-36 GHZ 10 W 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1029-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1029-ND
RF Circulators and Isolators 5328-FMCR1029-ND
CIRCULATOR 32-36 GHZ 10 W 2.92MM

CIRCULATOR 32-36 GHZ 10 W 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1029-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

500W Drop in high power Circulator 300 to 1500MHz - UIYDC5356A - UIY Inc.
Specs
Component Circulator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details