Fairview Microwave Inc. RF Circulators and Isolators FMCR1028

Description
CIRCULATOR 22-33 GHZ 10 W 2.92MM
Request a Quote Datasheet
Description
CIRCULATOR 22-33 GHZ 10 W 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1028-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1028-ND
RF Circulators and Isolators 5328-FMCR1028-ND
CIRCULATOR 22-33 GHZ 10 W 2.92MM

CIRCULATOR 22-33 GHZ 10 W 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1028-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details