Fairview Microwave Inc. RF Circulators and Isolators FMCR1019

Description
CIRCULATOR 4-8 GHZ 10 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 4-8 GHZ 10 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1019-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1019-ND
RF Circulators and Isolators 5328-FMCR1019-ND
CIRCULATOR 4-8 GHZ 10 W SMA

CIRCULATOR 4-8 GHZ 10 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1019-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details
Drop-In Isolators - NDI1318X - kTB Solutions
Specs
Component Isolator
Frequency Range: 10500 to 11000 MHz
Isolation 20 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details