Fairview Microwave Inc. RF Circulators and Isolators FMCR1016

Description
CIRCULATOR 1.7-2.2 GHZ 50 W TYPE
Request a Quote Datasheet
Description
CIRCULATOR 1.7-2.2 GHZ 50 W TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1016-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1016-ND
RF Circulators and Isolators 5328-FMCR1016-ND
CIRCULATOR 1.7-2.2 GHZ 50 W TYPE

CIRCULATOR 1.7-2.2 GHZ 50 W TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1016-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815B - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Coaxial Isolators - NCI3434E - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details