Fairview Microwave Inc. RF Circulators and Isolators FMCR1006

Description
CIRCULATOR 4-8 GHZ 50 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 4-8 GHZ 50 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1006-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1006-ND
RF Circulators and Isolators 5328-FMCR1006-ND
CIRCULATOR 4-8 GHZ 50 W SMA

CIRCULATOR 4-8 GHZ 50 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1006-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details