Fairview Microwave Inc. RF Circulators and Isolators FMCR1005

Description
CIRCULATOR 2-4 GHZ 100 W TYPE N
Request a Quote Datasheet
Description
CIRCULATOR 2-4 GHZ 100 W TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1005-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1005-ND
RF Circulators and Isolators 5328-FMCR1005-ND
CIRCULATOR 2-4 GHZ 100 W TYPE N

CIRCULATOR 2-4 GHZ 100 W TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1005-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details