Fairview Microwave Inc. Attenuators FMAT8007

Description
PROGRAM ATTN SMA JACK 100MHZ-18G
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 100MHZ-18G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT8007-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT8007-ND
Attenuators 5328-FMAT8007-ND
PROGRAM ATTN SMA JACK 100MHZ-18G

PROGRAM ATTN SMA JACK 100MHZ-18G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT8007-ND
Product Name Attenuators
Attenuation 0.0 to 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details