Fairview Microwave Inc. Attenuators FMAT8005

Description
PROGRAM ATTN SMA JACK 0MHZ-1.5GH
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 0MHZ-1.5GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT8005-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT8005-ND
Attenuators 5328-FMAT8005-ND
PROGRAM ATTN SMA JACK 0MHZ-1.5GH

PROGRAM ATTN SMA JACK 0MHZ-1.5GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT8005-ND
Product Name Attenuators
Attenuation 0.0 to 127 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details