Fairview Microwave Inc. Attenuators FMAT7624-3

Description
3 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7624-3-ND - DigiKey
Thief River Falls, MN, United States
3 DB FIXED ATTENUATOR N-TYPE MAL

3 DB FIXED ATTENUATOR N-TYPE MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7624-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details