5o.com Coaxial Attenuator 5o20506N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial attenuator for DC-6GHz applications in wireless communications, testing, radar, and satellite systems, with 50Ω impedance and N male-to-female connectors. Available in attenuations from 1 dB to 30 dB with tolerances up to ±1.5 dB and maximum VSWR of 1.3. Operates within a storage temperature range of -55°C to +125°C. Overall dimensions are 58.0 mm length and 27.0 mm diameter, with ±2% tolerance. Designed for use with air cooling if auxiliary heat dissipation is required.

Datasheet Summary
Powered by GS/AI

5W coaxial attenuator for DC-6GHz applications in wireless communications, testing, radar, and satellite systems, with 50Ω impedance and N male-to-female connectors. Available in attenuations from 1 dB to 30 dB with tolerances up to ±1.5 dB and maximum VSWR of 1.3. Operates within a storage temperature range of -55°C to +125°C. Overall dimensions are 58.0 mm length and 27.0 mm diameter, with ±2% tolerance. Designed for use with air cooling if auxiliary heat dissipation is required.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20506N - 5o.com
Guangdong, China
Coaxial Attenuator
5o20506N
Coaxial Attenuator 5o20506N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20506N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details