Fairview Microwave Inc. Attenuators FMAT7620-7

Description
7 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet
Description
7 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7620-7-ND - DigiKey
Thief River Falls, MN, United States
7 DB FIXED ATTENUATOR SMA MALE (

7 DB FIXED ATTENUATOR SMA MALE (

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7620-7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
DC-40 GHz (L, S, C, X, Ku, K, Ka Band) 2-bit Digital Attenuator - CMD282 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 40 GHz
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details