Fairview Microwave Inc. Attenuators FMAT7611-6

Description
FMAT7611-6
Request a Quote Datasheet
Description
FMAT7611-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7611-6-ND - DigiKey
Thief River Falls, MN, United States
FMAT7611-6

FMAT7611-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7611-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
RF Attenuators - 7122930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details