Fairview Microwave Inc. Attenuators FMAT7491-10

Description
10 DB FIXED ATTENUATOR NEX10 MAL
Request a Quote Datasheet
Description
10 DB FIXED ATTENUATOR NEX10 MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7491-10-ND - DigiKey
Thief River Falls, MN, United States
10 DB FIXED ATTENUATOR NEX10 MAL

10 DB FIXED ATTENUATOR NEX10 MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7491-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details