Fairview Microwave Inc. Attenuators FMAT7468-10

Description
FXD ATTN JACK-PLUG TYPE N 1.35
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG TYPE N 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7468-10-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG TYPE N 1.35

FXD ATTN JACK-PLUG TYPE N 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7468-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details