Fairview Microwave Inc. Attenuators FMAT7461-30

Description
FXD ATTN PLUG-JACK TYPE N 1.35
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7461-30-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE N 1.35

FXD ATTN PLUG-JACK TYPE N 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7461-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details