Fairview Microwave Inc. Attenuators FMAT7451-5

Description
FXD ATTN PLUG-JACK 4.3-10 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 4.3-10 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7451-5-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 4.3-10 1.3

FXD ATTN PLUG-JACK 4.3-10 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7451-5-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details