Fairview Microwave Inc. Attenuators FMAT7449-6

Description
DC BIAS ATTN TNC PLUG-TNC JACK 6
Request a Quote Datasheet
Description
DC BIAS ATTN TNC PLUG-TNC JACK 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7449-6-ND - DigiKey
Thief River Falls, MN, United States
DC BIAS ATTN TNC PLUG-TNC JACK 6

DC BIAS ATTN TNC PLUG-TNC JACK 6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7449-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-20+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 19.8 dB
View Details
Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers