5o.com Coaxial Attenuator 5o2020006N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2020006N series comprises 200W coaxial attenuators designed for DC-6GHz applications in wireless communication, testing equipment, radar, and satellite systems. Each model features a 50Ω impedance, N male-to-female connectors, and operates within a storage temperature range of -55℃ to +125℃. Physical dimensions are 258.0 mm x 120.0 mm x 203.0 mm. Attenuation values range from 1 dB to 40 dB with tolerances up to ±2.0 dB, and VSWR is specified up to 1.35. The product requires air-cooling for power levels above 50W and must not be reverse-connected. A one-year warranty is standard.

Datasheet Summary
Powered by GS/AI

The 5o2020006N series comprises 200W coaxial attenuators designed for DC-6GHz applications in wireless communication, testing equipment, radar, and satellite systems. Each model features a 50Ω impedance, N male-to-female connectors, and operates within a storage temperature range of -55℃ to +125℃. Physical dimensions are 258.0 mm x 120.0 mm x 203.0 mm. Attenuation values range from 1 dB to 40 dB with tolerances up to ±2.0 dB, and VSWR is specified up to 1.35. The product requires air-cooling for power levels above 50W and must not be reverse-connected. A one-year warranty is standard.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2020006N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2020006N
Coaxial Attenuator 5o2020006N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2020006N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details