Fairview Microwave Inc. Attenuators FMAT7436

Description
VAR ATTN TYPE N JACK-N JACK 2-18
Request a Quote Datasheet
Description
VAR ATTN TYPE N JACK-N JACK 2-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7436-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT7436-ND
Attenuators 5328-FMAT7436-ND
VAR ATTN TYPE N JACK-N JACK 2-18

VAR ATTN TYPE N JACK-N JACK 2-18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7436-ND
Product Name Attenuators
Attenuation 0.0 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details