Fairview Microwave Inc. Attenuators FMAT7434-40

Description
VAR ATTN SMA JACK-SMA JACK 8-12.
Request a Quote Datasheet
Description
VAR ATTN SMA JACK-SMA JACK 8-12.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7434-40-ND - DigiKey
Thief River Falls, MN, United States
VAR ATTN SMA JACK-SMA JACK 8-12.

VAR ATTN SMA JACK-SMA JACK 8-12.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7434-40-ND
Product Name Attenuators
Attenuation 0.0 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details