Fairview Microwave Inc. Attenuators FMAT7431-5

Description
VAR ATTN SMA JACK-SMA JACK 2.5-4
Request a Quote Datasheet
Description
VAR ATTN SMA JACK-SMA JACK 2.5-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7431-5-ND - DigiKey
Thief River Falls, MN, United States
VAR ATTN SMA JACK-SMA JACK 2.5-4

VAR ATTN SMA JACK-SMA JACK 2.5-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7431-5-ND
Product Name Attenuators
Attenuation 0.0 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details