Fairview Microwave Inc. Attenuators FMAT5016

Description
PROGRAM ATTN 2.92MM JACK 100MHZ-
Request a Quote Datasheet
Description
PROGRAM ATTN 2.92MM JACK 100MHZ-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT5016-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT5016-ND
Attenuators 5328-FMAT5016-ND
PROGRAM ATTN 2.92MM JACK 100MHZ-

PROGRAM ATTN 2.92MM JACK 100MHZ-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT5016-ND
Product Name Attenuators
Attenuation 0.0 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details