Fairview Microwave Inc. Attenuators FMAT5015

Description
PROGRAM ATTN 2.92MM JACK 1MHZ-43
Request a Quote Datasheet
Description
PROGRAM ATTN 2.92MM JACK 1MHZ-43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT5015-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT5015-ND
Attenuators 5328-FMAT5015-ND
PROGRAM ATTN 2.92MM JACK 1MHZ-43

PROGRAM ATTN 2.92MM JACK 1MHZ-43

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT5015-ND
Product Name Attenuators
Attenuation 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details