Fairview Microwave Inc. Attenuators FMAT4009-20

Description
FXD ATTN PLUG-JACK 2.92MM 1.4
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 2.92MM 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT4009-20-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 2.92MM 1.4

FXD ATTN PLUG-JACK 2.92MM 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT4009-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details